Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 515D475M450DG6AE3

Description
4.7µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
4.7µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 515D475M450DG6AE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
515D475M450DG6AE3-ND
Aluminum Electrolytic Capacitors 515D475M450DG6AE3-ND
4.7µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

4.7µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,4.7Uf,450Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay - 83K6201 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,4.7Uf,450Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
83K6201
Capacitor,4.7Uf,450Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay 83K6201
Capacitor,4.7uF,450V DC,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,4.7uF,450VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 515D475M450DG6AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
515D475M450DG6AE3
Capacitors - Aluminum Electrolytic Capacitors 515D475M450DG6AE3
CAP ALUM 4.7UF 20% 450V RADIAL

CAP ALUM 4.7UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 515D475M450DG6AE3-ND 83K6201 515D475M450DG6AE3
Product Name Aluminum Electrolytic Capacitors Capacitor,4.7Uf,450Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details