Vishay Precision Group Aluminum Electrolytic Capacitors 515D108M050EK6AE3

Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 718-515D108M050EK6AE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-515D108M050EK6AE3-ND
Aluminum Electrolytic Capacitors 718-515D108M050EK6AE3-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 515D108M050EK6AE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
515D108M050EK6AE3
Capacitors - Aluminum Electrolytic Capacitors 515D108M050EK6AE3
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - Leaded 1000uF 50volts 20% - 874-515D108M050EK6AE3 - Utmel Electronic Limited
Hong Kong, China
Aluminum Electrolytic Capacitors - Leaded 1000uF 50volts 20%
874-515D108M050EK6AE3
Aluminum Electrolytic Capacitors - Leaded 1000uF 50volts 20% 874-515D108M050EK6AE3
Aluminum Electrolytic Capacitors - Leaded 1000uF 50volts 20%

Aluminum Electrolytic Capacitors - Leaded 1000uF 50volts 20%

Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance Vishay - 83K6082 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance Vishay
83K6082
Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance Vishay 83K6082
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: EK, 50WVDC, 1KUF - 70079484 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: EK, 50WVDC, 1KUF
70079484
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: EK, 50WVDC, 1KUF 70079484
Features High CV per Case Size Low Cost Solvent Resistance Construction (Through 100 WVDC) Low Profile Ratings Specifications Capacitance Range: 0.1 μF to 18,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC

Features

  • High CV per Case Size
  • Low Cost
  • Solvent Resistance Construction (Through 100 WVDC)
  • Low Profile Ratings
    Specifications
  • Capacitance Range: 0.1 μF to 18,000 μF
  • Operating Temperature: –40°C to +85°C
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 6.3 WVDC to 450 WVDC
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-515D108M050EK6AE3-ND 515D108M050EK6AE3 874-515D108M050EK6AE3 83K6082 70079484
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Leaded 1000uF 50volts 20% Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance Vishay CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: EK, 50WVDC, 1KUF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C762T200DJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers