Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 515D107M160EK6AE3

Description
100µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 515D107M160EK6AE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
515D107M160EK6AE3-ND
Aluminum Electrolytic Capacitors 515D107M160EK6AE3-ND
100µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

100µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,100Uf,160Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay - 83K6069 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,160Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
83K6069
Capacitor,100Uf,160Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay 83K6069
Capacitor,100uF,160V DC,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,100uF,160VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 515D107M160EK6AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
515D107M160EK6AE3
Capacitors - Aluminum Electrolytic Capacitors 515D107M160EK6AE3
CAP ALUM 100UF 20% 160V RADIAL

CAP ALUM 100UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 515D107M160EK6AE3-ND 83K6069 515D107M160EK6AE3
Product Name Aluminum Electrolytic Capacitors Capacitor,100Uf,160Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details