Vishay Precision Group Aluminum Electrolytic Capacitors 515D105M050JA6AE3

Description
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote
Description
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor 1µF, 50V, 20%, Radial from Vishay is designed for applications requiring compact size and reliable performance. It features a nominal case size of 5.0 x 11.0 mm and operates within a temperature range of -40 °C to +85 °C. The capacitor has a rated voltage of 50V and a capacitance tolerance of ±20%. It is suitable for use in various electronic circuits, offering a lifespan of 2000 hours at 85 °C. The component is RoHS compliant and has a lead spacing of 2 mm, making it compatible with standard PCB layouts. This capacitor is ideal for engineers looking for a reliable and cost-effective solution for low-capacitance applications.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor 1µF, 50V, 20%, Radial from Vishay is designed for applications requiring compact size and reliable performance. It features a nominal case size of 5.0 x 11.0 mm and operates within a temperature range of -40 °C to +85 °C. The capacitor has a rated voltage of 50V and a capacitance tolerance of ±20%. It is suitable for use in various electronic circuits, offering a lifespan of 2000 hours at 85 °C. The component is RoHS compliant and has a lead spacing of 2 mm, making it compatible with standard PCB layouts. This capacitor is ideal for engineers looking for a reliable and cost-effective solution for low-capacitance applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 718-2229-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-2229-ND
Aluminum Electrolytic Capacitors 718-2229-ND
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

1µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: JA, 50WVDC, 1UF - 70079473 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: JA, 50WVDC, 1UF
70079473
CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: JA, 50WVDC, 1UF 70079473
Features High CV per Case Size Low Cost Solvent Resistance Construction (Through 100 WVDC) Low Profile Ratings Specifications Capacitance Range: 0.1 μF to 18,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC

Features

  • High CV per Case Size
  • Low Cost
  • Solvent Resistance Construction (Through 100 WVDC)
  • Low Profile Ratings
    Specifications
  • Capacitance Range: 0.1 μF to 18,000 μF
  • Operating Temperature: –40°C to +85°C
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 6.3 WVDC to 450 WVDC
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 515D105M050JA6AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
515D105M050JA6AE3
Capacitors - Aluminum Electrolytic Capacitors 515D105M050JA6AE3
CAP ALUM 1UF 20% 50V RADIAL

CAP ALUM 1UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 1Uf, 50V, 20%, Radial; Capacitance Vishay - 83K6025 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1Uf, 50V, 20%, Radial; Capacitance Vishay
83K6025
Aluminum Electrolytic Capacitor 1Uf, 50V, 20%, Radial; Capacitance Vishay 83K6025
ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 50V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 50V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2229-ND 70079473 515D105M050JA6AE3 83K6025
Product Name Aluminum Electrolytic Capacitors CAPACITOR, ALUM. ELECTROLYTIC, RADIAL, +/-20%, SIZE: JA, 50WVDC, 1UF Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1Uf, 50V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000270FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers