Vishay Precision Group Aluminum Electrolytic Capacitors 511D476M025AA4D

Description
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 6.12Ohm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 6.12Ohm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 511D476M025AA4D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
511D476M025AA4D-ND
Aluminum Electrolytic Capacitors 511D476M025AA4D-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 6.12Ohm @ 120Hz 1000 Hrs @ 105°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can 6.12Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,47Uf,25Vdc,20-% Tol,20+% Tol Vishay - 66C8567 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,25Vdc,20-% Tol,20+% Tol Vishay
66C8567
Capacitor,47Uf,25Vdc,20-% Tol,20+% Tol Vishay 66C8567
Capacitor,47uF,25VDC ,20-% Tol,20+% Tol

Capacitor,47uF,25VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 511D476M025AA4D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
511D476M025AA4D
Capacitors - Aluminum Electrolytic Capacitors 511D476M025AA4D
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 511D476M025AA4D-ND 66C8567 511D476M025AA4D
Product Name Aluminum Electrolytic Capacitors Capacitor,47Uf,25Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details