Vishay Precision Group Aluminum Electrolytic Capacitors 511D158M050FR4D

Description
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 153mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 153mOhm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 511D158M050FR4D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
511D158M050FR4D-ND
Aluminum Electrolytic Capacitors 511D158M050FR4D-ND
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 153mOhm @ 120Hz 1000 Hrs @ 105°C

1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 153mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,1500Uf,50Vdc,20-% Tol,20+% Tol Vishay - 66C8554 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1500Uf,50Vdc,20-% Tol,20+% Tol Vishay
66C8554
Capacitor,1500Uf,50Vdc,20-% Tol,20+% Tol Vishay 66C8554
Capacitor,1500uF,50V DC,20-% Tol,20+% Tol

Capacitor,1500uF,50VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 511D158M050FR4D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
511D158M050FR4D
Capacitors - Aluminum Electrolytic Capacitors 511D158M050FR4D
CAP ALUM 1500UF 20% 50V RADIAL

CAP ALUM 1500UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 511D158M050FR4D-ND 66C8554 511D158M050FR4D
Product Name Aluminum Electrolytic Capacitors Capacitor,1500Uf,50Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminium Capacitors - 1713208 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details