Vishay Precision Group Aluminum Electrolytic Capacitors 511D107M075CG5D

Description
100µF 75V Aluminum Electrolytic Capacitors Radial, Can 1.46Ohm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 75V Aluminum Electrolytic Capacitors Radial, Can 1.46Ohm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 511D107M075CG5D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
511D107M075CG5D-ND
Aluminum Electrolytic Capacitors 511D107M075CG5D-ND
100µF 75V Aluminum Electrolytic Capacitors Radial, Can 1.46Ohm @ 120Hz 1000 Hrs @ 105°C

100µF 75V Aluminum Electrolytic Capacitors Radial, Can 1.46Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
100Uf 75V 10X20 105 Rad Vishay - 66C8550 - Newark, An Avnet Company
Chicago, IL, United States
100Uf 75V 10X20 105 Rad Vishay
66C8550
100Uf 75V 10X20 105 Rad Vishay 66C8550
100uF 75V 10x20 105 Rad

100uF 75V 10x20 105 Rad

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 511D107M075CG5D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
511D107M075CG5D
Capacitors - Aluminum Electrolytic Capacitors 511D107M075CG5D
CAP ALUM 100UF 20% 75V RADIAL

CAP ALUM 100UF 20% 75V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 511D107M075CG5D-ND 66C8550 511D107M075CG5D
Product Name Aluminum Electrolytic Capacitors 100Uf 75V 10X20 105 Rad Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitor - 60-0402B182K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details