Vishay Precision Group Aluminum Electrolytic Capacitors 511D107M040CC4D

Description
100µF 40V Aluminum Electrolytic Capacitors Radial, Can 1.939Ohm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 40V Aluminum Electrolytic Capacitors Radial, Can 1.939Ohm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 511D107M040CC4D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
511D107M040CC4D-ND
Aluminum Electrolytic Capacitors 511D107M040CC4D-ND
100µF 40V Aluminum Electrolytic Capacitors Radial, Can 1.939Ohm @ 120Hz 1000 Hrs @ 105°C

100µF 40V Aluminum Electrolytic Capacitors Radial, Can 1.939Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 511D107M040CC4D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
511D107M040CC4D
Capacitors - Aluminum Electrolytic Capacitors 511D107M040CC4D
CAP ALUM 100UF 20% 40V RADIAL

CAP ALUM 100UF 20% 40V RADIAL

Supplier's Site
Capacitor,100Uf,40Vdc,20-% Tol,20+% Tol Vishay - 83K5946 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,40Vdc,20-% Tol,20+% Tol Vishay
83K5946
Capacitor,100Uf,40Vdc,20-% Tol,20+% Tol Vishay 83K5946
Capacitor,100uF,40VD C,20-% Tol,20+% Tol

Capacitor,100uF,40VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 511D107M040CC4D-ND 511D107M040CC4D 83K5946
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,100Uf,40Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details