68µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
CAP ALUM 68UF 20% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 510DX686M025CD5D-ND | 73C8788 | 510DX686M025CD5D |
| Product Name | Aluminum Electrolytic Capacitors | 68Uf 25V 10X16 125 Rad Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 68 microF | 68 microF |