Vishay Precision Group Aluminum Electrolytic Capacitors 510DX476M063CC2D

Description
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 1.975Ohm @ 120Hz 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 1.975Ohm @ 120Hz 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 510DX476M063CC2D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
510DX476M063CC2D-ND
Aluminum Electrolytic Capacitors 510DX476M063CC2D-ND
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 1.975Ohm @ 120Hz 2000 Hrs @ 125°C

47µF 63V Aluminum Electrolytic Capacitors Radial, Can 1.975Ohm @ 120Hz 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,47Uf,63Vdc,20-% Tol,20+% Tol Vishay - 83K5898 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,63Vdc,20-% Tol,20+% Tol Vishay
83K5898
Capacitor,47Uf,63Vdc,20-% Tol,20+% Tol Vishay 83K5898
Capacitor,47uF,63VDC ,20-% Tol,20+% Tol

Capacitor,47uF,63VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 510DX476M063CC2D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
510DX476M063CC2D
Capacitors - Aluminum Electrolytic Capacitors 510DX476M063CC2D
CAP ALUM 47UF 20% 63V RADIAL

CAP ALUM 47UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 510DX476M063CC2D-ND 83K5898 510DX476M063CC2D
Product Name Aluminum Electrolytic Capacitors Capacitor,47Uf,63Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details