Vishay Precision Group Aluminum Electrolytic Capacitors 510DX157M016BD2D

Description
150µF 16V Aluminum Electrolytic Capacitors Radial, Can 1.415Ohm @ 120Hz 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
150µF 16V Aluminum Electrolytic Capacitors Radial, Can 1.415Ohm @ 120Hz 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 510DX157M016BD2D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
510DX157M016BD2D-ND
Aluminum Electrolytic Capacitors 510DX157M016BD2D-ND
150µF 16V Aluminum Electrolytic Capacitors Radial, Can 1.415Ohm @ 120Hz 2000 Hrs @ 125°C

150µF 16V Aluminum Electrolytic Capacitors Radial, Can 1.415Ohm @ 120Hz 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 510DX157M016BD2D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
510DX157M016BD2D
Capacitors - Aluminum Electrolytic Capacitors 510DX157M016BD2D
CAP ALUM 150UF 20% 16V RADIAL

CAP ALUM 150UF 20% 16V RADIAL

Supplier's Site
Capacitor,150Uf,16Vdc,20-% Tol,20+% Tol Vishay - 83K5885 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,150Uf,16Vdc,20-% Tol,20+% Tol Vishay
83K5885
Capacitor,150Uf,16Vdc,20-% Tol,20+% Tol Vishay 83K5885
Capacitor,150uF,16VD C,20-% Tol,20+% Tol

Capacitor,150uF,16VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 510DX157M016BD2D-ND 510DX157M016BD2D 83K5885
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,150Uf,16Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details