CAP ALUM 1UF 20% 63V RADIAL
Capacitor,1uF,63VDC,
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 510D105M063AA3D | 81F3468 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,1Uf,63Vdc,20-% Tol,20+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |