Vishay Precision Group Peak Repetitive Off State Voltage Vishay 50RIA120.

Description
Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:250A; Average On State Current:50A; On State RMS Current:80A; Thyristor Case Style:TO-208AC; No. of Pins:2Pins; Peak Non Repetitive Surge Current:1.43kA; MSL:- RoHS Compliant: Yes
Description
Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:250A; Average On State Current:50A; On State RMS Current:80A; Thyristor Case Style:TO-208AC; No. of Pins:2Pins; Peak Non Repetitive Surge Current:1.43kA; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Peak Repetitive Off State Voltage Vishay - 28AC9862 - Newark, An Avnet Company
Chicago, IL, United States
Peak Repetitive Off State Voltage Vishay
28AC9862
Peak Repetitive Off State Voltage Vishay 28AC9862
Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:250A; Average On State Current:50A; On State RMS Current:80A; Thyristor Case Style:TO-208AC; No. of Pins:2Pins; Peak Non Repetitive Surge Current:1.43kA; MSL:- RoHS Compliant: Yes

Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:250A; Average On State Current:50A; On State RMS Current:80A; Thyristor Case Style:TO-208AC; No. of Pins:2Pins; Peak Non Repetitive Surge Current:1.43kA; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 28AC9862
Product Name Peak Repetitive Off State Voltage Vishay
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B513FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details