Vishay Precision Group Metal Film Resistor, 1.43Kohm, 400Mw, 1%; Resistance Vishay 5063JD1K430F12AF5

Description
METAL FILM RESISTOR, 1.43KOHM, 400mW, 1%; Resistance:1.43kohm; Product Range:5063JD Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 1.43KOHM, 400mW, 1%; Resistance:1.43kohm; Product Range:5063JD Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1.43Kohm, 400Mw, 1%; Resistance Vishay - 94C3227 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.43Kohm, 400Mw, 1%; Resistance Vishay
94C3227
Metal Film Resistor, 1.43Kohm, 400Mw, 1%; Resistance Vishay 94C3227
METAL FILM RESISTOR, 1.43KOHM, 400mW, 1%; Resistance:1.43kohm; Product Range:5063JD Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.43KOHM, 400mW, 1%; Resistance:1.43kohm; Product Range:5063JD Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94C3227
Product Name Metal Film Resistor, 1.43Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1430 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details