Vishay Intertechnology, Inc. 6800UF 6.3V Capacitor 500D688M6R3GK2

Description
CAP ALUM 6800UF 20% 6.3V AXIAL Product overview: 500D688M6R3GK2 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D688M6R3GK2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 6800UF 20% 6.3V AXIAL Product overview: 500D688M6R3GK2 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D688M6R3GK2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6800UF 6.3V Capacitor
58-500D688M6R3GK2
6800UF 6.3V Capacitor 58-500D688M6R3GK2
CAP ALUM 6800UF 20% 6.3V AXIAL Product overview: 500D688M6R3GK2 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D688M6R3GK2 can be used for catalog matching and distributor lookup.

CAP ALUM 6800UF 20% 6.3V AXIAL Product overview: 500D688M6R3GK2 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D688M6R3GK2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1340039-500D688M6R3GK2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1340039-500D688M6R3GK2
Capacitors - Aluminum Electrolytic Capacitors 1340039-500D688M6R3GK2
Win Source Part Number: 1340039-500D688M6R3G K2 Category: Capacitors - Aluminum Electrolytic Capacitors Series: 500D Package: Bulk Size / Dimension: 0.630" Dia x 1.752" L (16.00mm x 44.50mm) Applications: General Purpose Standard Package: 231 Capacitance: 6800 µF Tolerance: ±20% Voltage - Rated: 6.3 V Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Vishay Sprague RoHS Status: RoHS non-compliant

Win Source Part Number: 1340039-500D688M6R3GK2
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: 500D
Package: Bulk
Size / Dimension: 0.630" Dia x 1.752" L (16.00mm x 44.50mm)
Applications: General Purpose
Standard Package: 231
Capacitance: 6800 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 500D688M6R3GK2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D688M6R3GK2-ND
Aluminum Electrolytic Capacitors 500D688M6R3GK2-ND
6800µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

6800µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
6800Uf 6.3V 16X44.5 85 Axi Vishay - 66C8523 - Newark, An Avnet Company
Chicago, IL, United States
6800Uf 6.3V 16X44.5 85 Axi Vishay
66C8523
6800Uf 6.3V 16X44.5 85 Axi Vishay 66C8523
6800uF 6.3V 16x44.5 85 Axi

6800uF 6.3V 16x44.5 85 Axi

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 500D688M6R3GK2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D688M6R3GK2
Capacitors - Aluminum Electrolytic Capacitors 500D688M6R3GK2
CAP ALUM 6800UF 20% 6.3V AXIAL

CAP ALUM 6800UF 20% 6.3V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-500D688M6R3GK2 1340039-500D688M6R3GK2 500D688M6R3GK2-ND 66C8523 500D688M6R3GK2
Product Name 6800UF 6.3V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 6800Uf 6.3V 16X44.5 85 Axi Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers