Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 500D687M040EF2A

Description
680µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500D687M040EF2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D687M040EF2A-ND
Aluminum Electrolytic Capacitors 500D687M040EF2A-ND
680µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

680µF 40V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500D687M040EF2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D687M040EF2A
Capacitors - Aluminum Electrolytic Capacitors 500D687M040EF2A
CAP ALUM 680UF 20% 40V AXIAL

CAP ALUM 680UF 20% 40V AXIAL

Supplier's Site
Capacitor,680Uf,40Vdc,20-% Tol,20+% Tol Vishay - 69K7721 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,680Uf,40Vdc,20-% Tol,20+% Tol Vishay
69K7721
Capacitor,680Uf,40Vdc,20-% Tol,20+% Tol Vishay 69K7721
Capacitor,680uF,40VD C,20-% Tol,20+% Tol

Capacitor,680uF,40VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 500D687M040EF2A-ND 500D687M040EF2A 69K7721
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,680Uf,40Vdc,20-% Tol,20+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details