Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 500D477M050FH2A

Description
470µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500D477M050FH2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D477M050FH2A-ND
Aluminum Electrolytic Capacitors 500D477M050FH2A-ND
470µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

470µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
470uF 50V Capacitor
58-500D477M050FH2A
470uF 50V Capacitor 58-500D477M050FH2A
Cap Aluminum Lytic 470uF 50V 20% (12.5 X 38mm) Axial 2000h 85°C Bulk Product overview: 500D477M050FH2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D477M050FH2A can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 50V 20% (12.5 X 38mm) Axial 2000h 85°C Bulk Product overview: 500D477M050FH2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D477M050FH2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500D477M050FH2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D477M050FH2A
Capacitors - Aluminum Electrolytic Capacitors 500D477M050FH2A
CAP ALUM 470UF 20% 50V AXIAL

CAP ALUM 470UF 20% 50V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 50V, 20%, Axial; Capacitance Vishay - 66C8488 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 50V, 20%, Axial; Capacitance Vishay
66C8488
Aluminum Electrolytic Capacitor 470Uf, 50V, 20%, Axial; Capacitance Vishay 66C8488
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 50V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 50V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 500D477M050FH2A-ND 58-500D477M050FH2A 500D477M050FH2A 66C8488
Product Name Aluminum Electrolytic Capacitors 470uF 50V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 470Uf, 50V, 20%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers