47µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
CAP ALUM 47UF 20% 25V AXIAL
Capacitor,47uF,25VDC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 500D476M025BB2A-ND | 500D476M025BB2A | 66C8471 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,47Uf,25Vdc,20-% Tol,20+% Tol Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) |