Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 500D338M016GK2

Description
3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500D338M016GK2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D338M016GK2-ND
Aluminum Electrolytic Capacitors 500D338M016GK2-ND
3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
3300Uf 16V 16X44.5 85 Axi Vishay - 66C8458 - Newark, An Avnet Company
Chicago, IL, United States
3300Uf 16V 16X44.5 85 Axi Vishay
66C8458
3300Uf 16V 16X44.5 85 Axi Vishay 66C8458
3300uF 16V 16x44.5 85 Axi

3300uF 16V 16x44.5 85 Axi

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 500D338M016GK2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D338M016GK2
Capacitors - Aluminum Electrolytic Capacitors 500D338M016GK2
CAP ALUM 3300UF 20% 16V AXIAL

CAP ALUM 3300UF 20% 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 500D338M016GK2-ND 66C8458 500D338M016GK2
Product Name Aluminum Electrolytic Capacitors 3300Uf 16V 16X44.5 85 Axi Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1711154 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details