Vishay Precision Group Aluminum Electrolytic Capacitors 500D257G050FF5

Description
250µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
250µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500D257G050FF5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D257G050FF5-ND
Aluminum Electrolytic Capacitors 500D257G050FF5-ND
250µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

250µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 250Uf, 50V, 20%, Axial; Capacitance Vishay - 66C8429 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 250Uf, 50V, 20%, Axial; Capacitance Vishay
66C8429
Aluminum Electrolytic Capacitor 250Uf, 50V, 20%, Axial; Capacitance Vishay 66C8429
ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 50V, 20%, AXIAL; Capacitance:250µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 50V, 20%, AXIAL; Capacitance:250µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500D257G050FF5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D257G050FF5
Capacitors - Aluminum Electrolytic Capacitors 500D257G050FF5
CAP ALUM 250UF 50V AXIAL

CAP ALUM 250UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 500D257G050FF5-ND 66C8429 500D257G050FF5
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 250Uf, 50V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 250 microF 250 microF 250 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details