Vishay Precision Group 25UF 50V Capacitor 500D256G050CC2A

Description
CAP ALUM 25UF 50V AXIAL Product overview: 500D256G050CC2A from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D256G050CC2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 25UF 50V AXIAL Product overview: 500D256G050CC2A from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D256G050CC2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25UF 50V Capacitor
58-500D256G050CC2A
25UF 50V Capacitor 58-500D256G050CC2A
CAP ALUM 25UF 50V AXIAL Product overview: 500D256G050CC2A from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D256G050CC2A can be used for catalog matching and distributor lookup.

CAP ALUM 25UF 50V AXIAL Product overview: 500D256G050CC2A from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D256G050CC2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 500D256G050CC2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D256G050CC2A-ND
Aluminum Electrolytic Capacitors 500D256G050CC2A-ND
25µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

25µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 25Uf, 50V, 20%, Axial; Capacitance Vishay - 66C8426 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 25Uf, 50V, 20%, Axial; Capacitance Vishay
66C8426
Aluminum Electrolytic Capacitor 25Uf, 50V, 20%, Axial; Capacitance Vishay 66C8426
ALUMINUM ELECTROLYTIC CAPACITOR 25UF, 50V, 20%, AXIAL; Capacitance:25µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 25UF, 50V, 20%, AXIAL; Capacitance:25µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 500D256G050CC2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D256G050CC2A
Capacitors - Aluminum Electrolytic Capacitors 500D256G050CC2A
CAP ALUM 25UF 50V AXIAL

CAP ALUM 25UF 50V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-500D256G050CC2A 500D256G050CC2A-ND 66C8426 500D256G050CC2A
Product Name 25UF 50V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 25Uf, 50V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 25 microF 25 microF 25 microF 25 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details