CAP ALUM 200UF 50V AXIAL Product overview: 500D207G050FF2A from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D207G050FF2A can be used for catalog matching and distributor lookup.
200µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
200uF 50V 12.5x32 85 Axi
CAP ALUM 200UF 50V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-500D207G050FF2A | 500D207G050FF2A-ND | 66C8392 | 500D207G050FF2A |
| Product Name | 200UF 50V Capacitor | Aluminum Electrolytic Capacitors | 200Uf 50V 12.5X32 85 Axi Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 200 microF | 200 microF | 200 microF | |
| WVDC | 50 volts | 50 volts |