Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 500D157M050DD2A

Description
150µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500D157M050DD2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D157M050DD2A-ND
Aluminum Electrolytic Capacitors 500D157M050DD2A-ND
150µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

150µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
150uF 50V Capacitor
58-500D157M050DD2A
150uF 50V Capacitor 58-500D157M050DD2A
Cap Aluminum Lytic 150uF 50V 20% (9.5 X 24mm) Axial 2000h 85°C Bulk Product overview: 500D157M050DD2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D157M050DD2A can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 150uF 50V 20% (9.5 X 24mm) Axial 2000h 85°C Bulk Product overview: 500D157M050DD2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D157M050DD2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 150Uf, 50V, 20%, Axial; Capacitance Vishay - 66C8381 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 150Uf, 50V, 20%, Axial; Capacitance Vishay
66C8381
Aluminum Electrolytic Capacitor 150Uf, 50V, 20%, Axial; Capacitance Vishay 66C8381
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 50V, 20%, AXIAL; Capacitance:150µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 50V, 20%, AXIAL; Capacitance:150µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 500D157M050DD2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D157M050DD2A
Capacitors - Aluminum Electrolytic Capacitors 500D157M050DD2A
CAP ALUM 150UF 20% 50V AXIAL

CAP ALUM 150UF 20% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 500D157M050DD2A-ND 58-500D157M050DD2A 66C8381 500D157M050DD2A
Product Name Aluminum Electrolytic Capacitors 150uF 50V Capacitor Aluminum Electrolytic Capacitor 150Uf, 50V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details