Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 500D108M035GH2

Description
1000µF 35V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 35V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500D108M035GH2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D108M035GH2-ND
Aluminum Electrolytic Capacitors 500D108M035GH2-ND
1000µF 35V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

1000µF 35V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
1000Uf 35V 16X38 85 Axi Vishay - 66C8358 - Newark, An Avnet Company
Chicago, IL, United States
1000Uf 35V 16X38 85 Axi Vishay
66C8358
1000Uf 35V 16X38 85 Axi Vishay 66C8358
1000uF 35V 16x38 85 Axi

1000uF 35V 16x38 85 Axi

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 500D108M035GH2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D108M035GH2
Capacitors - Aluminum Electrolytic Capacitors 500D108M035GH2
CAP ALUM 1000UF 20% 35V AXIAL

CAP ALUM 1000UF 20% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 500D108M035GH2-ND 66C8358 500D108M035GH2
Product Name Aluminum Electrolytic Capacitors 1000Uf 35V 16X38 85 Axi Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details