Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 500D107M050DC2A

Description
100µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500D107M050DC2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D107M050DC2A-ND
Aluminum Electrolytic Capacitors 500D107M050DC2A-ND
100µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

100µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
100uF 50V Capacitor
58-500D107M050DC2A
100uF 50V Capacitor 58-500D107M050DC2A
Cap Aluminum Lytic 100uF 50V 20% (9.5 X 20.5mm) Axial 2000h 85°C Bulk Product overview: 500D107M050DC2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D107M050DC2A can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 50V 20% (9.5 X 20.5mm) Axial 2000h 85°C Bulk Product overview: 500D107M050DC2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D107M050DC2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 100Uf, 50V, 20%, Axial; Capacitance Vishay - 66C8348 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 50V, 20%, Axial; Capacitance Vishay
66C8348
Aluminum Electrolytic Capacitor 100Uf, 50V, 20%, Axial; Capacitance Vishay 66C8348
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 50V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 50V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 500D107M050DC2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D107M050DC2A
Capacitors - Aluminum Electrolytic Capacitors 500D107M050DC2A
CAP ALUM 100UF 20% 50V AXIAL

CAP ALUM 100UF 20% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 500D107M050DC2A-ND 58-500D107M050DC2A 66C8348 500D107M050DC2A
Product Name Aluminum Electrolytic Capacitors 100uF 50V Capacitor Aluminum Electrolytic Capacitor 100Uf, 50V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details