Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 500D107M025CC2AE3

Description
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 500D107M025CC2AE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
500D107M025CC2AE3-ND
Aluminum Electrolytic Capacitors 500D107M025CC2AE3-ND
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
100Uf 25V 8X20.5 85 Axi Vishay - 70M8164 - Newark, An Avnet Company
Chicago, IL, United States
100Uf 25V 8X20.5 85 Axi Vishay
70M8164
100Uf 25V 8X20.5 85 Axi Vishay 70M8164
100uF 25V 8x20.5 85 Axi

100uF 25V 8x20.5 85 Axi

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 500D107M025CC2AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
500D107M025CC2AE3
Capacitors - Aluminum Electrolytic Capacitors 500D107M025CC2AE3
CAP ALUM 100UF 20% 25V AXIAL

CAP ALUM 100UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 500D107M025CC2AE3-ND 70M8164 500D107M025CC2AE3
Product Name Aluminum Electrolytic Capacitors 100Uf 25V 8X20.5 85 Axi Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details