10µF 300V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
CAP ALUM 10UF 300V AXIAL Product overview: 500D106F300EH2A from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 300V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-500D106F300EH2A can be used for catalog matching and distributor lookup.
CAP ALUM 10UF 300V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 500D106F300EH2A-ND | 58-500D106F300EH2A | 66C8323 | 500D106F300EH2A |
| Product Name | Aluminum Electrolytic Capacitors | 10UF 300V Capacitor | 10Uf 300V 12X40 85 Axi Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | |
| Mounting Style | Through Hole | Through Hole; Axial, Can |