Vishay Precision Group Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay 4N38

Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:1; Isolation Voltage:5.3kV; Optocoupler Output Type:Phototransistor ; Input Current:10mA; Output Voltage:30V; Opto Case Style:DIP; No. of Pins:6; Input Current Max:10mA RoHS Compliant: Yes
Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:1; Isolation Voltage:5.3kV; Optocoupler Output Type:Phototransistor ; Input Current:10mA; Output Voltage:30V; Opto Case Style:DIP; No. of Pins:6; Input Current Max:10mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay - 22H5494 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay
22H5494
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay 22H5494
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:1; Isolation Voltage:5.3kV; Optocoupler Output Type:Phototransistor ; Input Current:10mA; Output Voltage:30V; Opto Case Style:DIP; No. of Pins:6; Input Current Max:10mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:1; Isolation Voltage:5.3kV; Optocoupler Output Type:Phototransistor; Input Current:10mA; Output Voltage:30V; Opto Case Style:DIP; No. of Pins:6; Input Current Max:10mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 22H5494
Product Name Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
Phototransistors - 754-1067-2-ND - DigiKey
Kingbright Corporation
Specs
Phototransistor Type Phototransistor
Package Type 2-SMD, No Lead
Mounting Option Surface Mount
View Details