Vishay Precision Group Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay 4N37

Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay - 88K1397 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay
88K1397
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay 88K1397
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 88K1397
Product Name Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Vishay
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
Phototransistors - 754-2208-2-ND - DigiKey
Specs
Phototransistor Type Phototransistor
Package Type 2-SMD, Gull Wing
Mounting Option Surface Mount
View Details
2 suppliers