Vishay Intertechnology, Inc. Bipolar Transistor 4N35-X016

Description
4N35-X, 4N36-X, 4N37-X, 4N38 - Optocoupler, Phototransistor Output, with Base Connection Product overview: 4N35-X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X016 can be used for catalog matching and distributor lookup.
Request a Quote
Description
4N35-X, 4N36-X, 4N37-X, 4N38 - Optocoupler, Phototransistor Output, with Base Connection Product overview: 4N35-X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X016 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4N35-X016 is a single-channel phototransistor optocoupler in a dual-in-line 6-pin package with 400 mil lead spacing, featuring a 5000 V RMS isolation test voltage and compliance with UL, cUL, BSI, and DIN EN 60747-5-2/5-5 standards. It includes a gallium arsenide infrared LED and a silicon NPN phototransistor, with a current transfer ratio of at least 100% at 10 mA forward current and 10 V collector-emitter voltage. The device supports operating temperatures from -55 °C to 100 °C and meets RoHS and WEEE directives. Input-output coupling capacitance is less than 0.5 pF, and the isolation thickness between emitter and detector exceeds 0.4 mm.

Datasheet Summary
Powered by GS/AI

The 4N35-X016 is a single-channel phototransistor optocoupler in a dual-in-line 6-pin package with 400 mil lead spacing, featuring a 5000 V RMS isolation test voltage and compliance with UL, cUL, BSI, and DIN EN 60747-5-2/5-5 standards. It includes a gallium arsenide infrared LED and a silicon NPN phototransistor, with a current transfer ratio of at least 100% at 10 mA forward current and 10 V collector-emitter voltage. The device supports operating temperatures from -55 °C to 100 °C and meets RoHS and WEEE directives. Input-output coupling capacitance is less than 0.5 pF, and the isolation thickness between emitter and detector exceeds 0.4 mm.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-4N35-X016
Bipolar Transistor 903-4N35-X016
4N35-X, 4N36-X, 4N37-X, 4N38 - Optocoupler, Phototransistor Output, with Base Connection Product overview: 4N35-X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X016 can be used for catalog matching and distributor lookup.

4N35-X, 4N36-X, 4N37-X, 4N38 - Optocoupler, Phototransistor Output, with Base Connection Product overview: 4N35-X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X016 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-4N35-X016
Product Name Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-25H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
Bipolar Transistors - 154970P - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details