Vishay Intertechnology, Inc. SMD 5.3kV 30V 60mA Bipolar Transistor 4N35-X007

Description
1-Ch 5.3kV Optocoupler, 30V VCEO, 60mA IF, SMD Product overview: 4N35-X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 30V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 30V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X007 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-Ch 5.3kV Optocoupler, 30V VCEO, 60mA IF, SMD Product overview: 4N35-X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 30V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 30V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X007 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4N35-X007 is a surface-mount, six-pin optocoupler featuring a gallium arsenide infrared LED and a silicon NPN phototransistor. It provides 5000 V RMS isolation with an input-output coupling capacitance of less than 0.5 pF. The device supports a maximum forward current of 60 mA and a collector-emitter breakdown voltage of 30 V. It is housed in an SMD-6 package with a lead spacing of 7.62 mm and is compliant with RoHS Directive 2002/95/EC. The optocoupler is UL, cUL, BSI, and FIMKO approved, and meets DIN EN 60747-5-2. The current transfer ratio is 100% minimum with an input current of 10 mA. All variants in this series share a 400 mil wide DIP-6 or SMD-6 package with 8 mm width profiles and a -55°C to +100°C operating temperature range.

Datasheet Summary
Powered by GS/AI

The 4N35-X007 is a surface-mount, six-pin optocoupler featuring a gallium arsenide infrared LED and a silicon NPN phototransistor. It provides 5000 V RMS isolation with an input-output coupling capacitance of less than 0.5 pF. The device supports a maximum forward current of 60 mA and a collector-emitter breakdown voltage of 30 V. It is housed in an SMD-6 package with a lead spacing of 7.62 mm and is compliant with RoHS Directive 2002/95/EC. The optocoupler is UL, cUL, BSI, and FIMKO approved, and meets DIN EN 60747-5-2. The current transfer ratio is 100% minimum with an input current of 10 mA. All variants in this series share a 400 mil wide DIP-6 or SMD-6 package with 8 mm width profiles and a -55°C to +100°C operating temperature range.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5.3kV 30V 60mA Bipolar Transistor
903-4N35-X007
SMD 5.3kV 30V 60mA Bipolar Transistor 903-4N35-X007
1-Ch 5.3kV Optocoupler, 30V VCEO, 60mA IF, SMD Product overview: 4N35-X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 30V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 30V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X007 can be used for catalog matching and distributor lookup.

1-Ch 5.3kV Optocoupler, 30V VCEO, 60mA IF, SMD Product overview: 4N35-X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 30V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 30V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35-X007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-4N35-X007
Product Name SMD 5.3kV 30V 60mA Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data