Transistor Output Optocouplers Photodarlington Out
OPTOCOUPLER, PHOTO DARLINGTON, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:55V RoHS Compliant: Yes
OPTOCOUPLER, 5.3KV, TRANSISTOR O/P, DIP; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:55V; Product RoHS Compliant: Yes
Photodarlington Output, With Base Connection, High Gain Optocoupler
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 4N33 | 88K1390 | 70026014 |
| Product Name | Transistor Output Optocouplers | Optocoupler, Photo Darlington, 5300Vrms; No. Of Channels Vishay | Optoisolator; Analog; 6-Pin DIP; Darlington; P; 100 mW |
| Mounting Option | DIP | Surface Mount | |
| Forward Current | 60 milliamps | ||
| Isolation Voltage | 5300 volts | ||
| Collector Emitter Breakdown Voltage | 55 volts | ||
| Output | Photodarlington |