The 4N27-X009T is a surface-mount, single-channel optocoupler with a phototransistor output and base connection, housed in a 6-pin SMD package measuring 7.62 mm × 10.16 mm. It features a 5000 V RMS isolation test voltage, an input-output coupling capacitance of 0.5 pF, and a current transfer ratio ranging from 10% to 30%. The device complies with RoHS and is certified by UL, cUL, BSI, and FIMKO. Operating temperature range is -55 °C to +100 °C.
OPTOCOUPL DC-IN 1CH TRANS W/BASE DC-OUT 6PDIP SMD - Tape and Reel Product overview: 4N27-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N27-X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N27-X009T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |