Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTOCOUPLERS
VISHAY PRECISION GROUP
4N26. -- DIP-6 OPTOCPLR CTR>20% WBASE-E3 ROHS COMPLIANT VISHAY
Vishay Precision Group
Dip-6 Optocplr Ctr>20% Wbase-E3 Rohs Compliant Vishay
4N26.
Description
DIP-6 OPTOCPLR CTR>20% WBASE-E3 ROHS COMPLIANT: NO
Newark, An Avnet Company
Done
Datasheet
Description
DIP-6 OPTOCPLR CTR>20% WBASE-E3 ROHS COMPLIANT: NO
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dip-6 Optocplr Ctr>20% Wbase-E3 Rohs Compliant Vishay
26AC7334
Dip-6 Optocplr Ctr>20% Wbase-E3 Rohs Compliant Vishay
26AC7334
DIP-6 OPTOCPLR CTR>20% WBASE-E3 ROHS COMPLIANT: NO
DIP-6 OPTOCPLR CTR>20% WBASE-E3 ROHS COMPLIANT: NO
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Optocouplers
Product Number
26AC7334
Product Name
Dip-6 Optocplr Ctr>20% Wbase-E3 Rohs Compliant Vishay
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Optocoupler
optocoupler-2-channel
Specs
Operating Temperature
-28.89 to 4.44 C (-20 to 40 F)
View Details
Infineon Technologies AG
Digital Isolators
ISSI20B02FXUMA1
Specs
Package Type
"8-SOIC (0.154"", 3.90mm Width)"
Mounting Option
Surface Mount
Isolation Voltage
3000 volts
View Details
WAGO
Solid State Relays
857-708
Specs
Output
Phototransistor; Transistor/triac
Approvals
RoHS Compliant
Mounting Option
Din rail
View Details
Voltage Multipliers, Inc.
High Voltage Opto-Coupler
OC100HG
Specs
Input
DC
Output
Photodiode
Package Type
Epoxy Molded
View Details