Vishay Intertechnology, Inc. 60V 20A TO220 Diode and Rectifier 48CTQ060

Description
DIODE ARR SCHOTT 60V 20A TO220-3 Product overview: 48CTQ060 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-48CTQ060 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARR SCHOTT 60V 20A TO220-3 Product overview: 48CTQ060 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-48CTQ060 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 20A TO220 Diode and Rectifier
286-48CTQ060
60V 20A TO220 Diode and Rectifier 286-48CTQ060
DIODE ARR SCHOTT 60V 20A TO220-3 Product overview: 48CTQ060 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-48CTQ060 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 20A TO220-3 Product overview: 48CTQ060 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-48CTQ060 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 48CTQ060 - 906973-48CTQ060 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 48CTQ060
906973-48CTQ060
Diodes, Rectifiers - Arrays - 48CTQ060 906973-48CTQ060
Manufacturer: Vishay Win Source Part Number: 906973-48CTQ060 Features: Diode Array 1 Pair Common Cathode Schottky 60 V 20A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: 48CTQ060 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: *48CTQ060, VS-48CTQ060, VS-48CTQ060-ND, VS48CTQ060, VS48CTQ060-ND

Manufacturer: Vishay
Win Source Part Number: 906973-48CTQ060
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 20A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: 48CTQ060
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *48CTQ060, VS-48CTQ060, VS-48CTQ060-ND, VS48CTQ060, VS48CTQ060-ND

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-48CTQ060 906973-48CTQ060
Product Name 60V 20A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - 48CTQ060
Package Tube TO-220; TO-220-3
Unlock Full Specs
to access all available technical data