Vishay Precision Group Tantalum Capacitors 489D225X0025B6VE3

Description
Capacitor Tantalum Rad. 489D 25V 2.2uF
Request a Quote Datasheet
Description
Capacitor Tantalum Rad. 489D 25V 2.2uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6844360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844360
Tantalum Capacitors 6844360
Capacitor Tantalum Rad. 489D 25V 2.2uF

Capacitor Tantalum Rad. 489D 25V 2.2uF

Supplier's Site
Tantalum Capacitors - 6844360P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844360P
Tantalum Capacitors 6844360P
Capacitor Tantalum Rad. 489D 25V 2.2uF

Capacitor Tantalum Rad. 489D 25V 2.2uF

Supplier's Site
Tantalum Capacitors - 1693409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693409
Tantalum Capacitors 1693409
Capacitor Tantalum Rad. 489D 25V 2.2uF

Capacitor Tantalum Rad. 489D 25V 2.2uF

Supplier's Site
Tantalum Capacitor, Resin Coated, 489D Series, 2.2 F, 20%, 25 V, Radial Leaded, 5 Mm Rohs Compliant Vishay - 47R4728 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Resin Coated, 489D Series, 2.2 F, 20%, 25 V, Radial Leaded, 5 Mm Rohs Compliant Vishay
47R4728
Tantalum Capacitor, Resin Coated, 489D Series, 2.2 F, 20%, 25 V, Radial Leaded, 5 Mm Rohs Compliant Vishay 47R4728
Tantalum Capacitor, Resin Coated, 489D Series, 2.2 F, 20%, 25 V, Radial Leaded, 5 mm RoHS Compliant: Yes

Tantalum Capacitor, Resin Coated, 489D Series, 2.2 F, 20%, 25 V, Radial Leaded, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6844360 6844360P 47R4728
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, Resin Coated, 489D Series, 2.2 F, 20%, 25 V, Radial Leaded, 5 Mm Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers