Vishay Intertechnology, Inc. Ceramic Capacitors 440LT56-R

Description
560pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
560pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LT56-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LT56-R-ND
Ceramic Capacitors 440LT56-R-ND
560pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

560pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
560pF Capacitor
60-440LT56-R
560pF Capacitor 60-440LT56-R
Cap Ceramic Single Suppression X1/Y1 560pF 400VAC/500VAC Y5U 20% (8.4 X 5.8mm) Radial 9.5mm 125°C Bulk Product overview: 440LT56-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LT56-R can be used for catalog matching and distributor lookup.

Cap Ceramic Single Suppression X1/Y1 560pF 400VAC/500VAC Y5U 20% (8.4 X 5.8mm) Radial 9.5mm 125°C Bulk Product overview: 440LT56-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LT56-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 440LT56-R - 1050418-440LT56-R - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 440LT56-R
1050418-440LT56-R
Ceramic Capacitors - 440LT56-R 1050418-440LT56-R
Manufacturer: Vishay Win Source Part Number: 1050418-440LT56-R Packaging: Bulk Voltage Rating: 760VAC Applications: Safety Height - Seated (Max): 0.457" (11.60mm) Mounting: Through Hole Capacitance: 560pF Tolerance: ±20% Temperature Coefficient: Y5U (E) Ratings: X1, Y1 Lead Spacing: 0.374" (9.50mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -30°C to 125°C Dimension: 0.331" Dia (8.40mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1050418-440LT56-R
Packaging: Bulk
Voltage Rating: 760VAC
Applications: Safety
Height - Seated (Max): 0.457" (11.60mm)
Mounting: Through Hole
Capacitance: 560pF
Tolerance: ±20%
Temperature Coefficient: Y5U (E)
Ratings: X1, Y1
Lead Spacing: 0.374" (9.50mm)
Lead Style: Straight
Categories: Capacitors
Status: Active
Temperature Range - Operating: -30°C to 125°C
Dimension: 0.331" Dia (8.40mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 440LT56-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LT56-R
Ceramic Capacitors 440LT56-R
CAP CER 560PF 760VAC Y5U RADIAL

CAP CER 560PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic, 560 Pf, 760/500V, Radial; Capacitance Vishay - 65K2981 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 560 Pf, 760/500V, Radial; Capacitance Vishay
65K2981
Capacitor, Ceramic, 560 Pf, 760/500V, Radial; Capacitance Vishay 65K2981
CAPACITOR, CERAMIC, 560 pF, 760/500V, RADIAL; Capacitance:560pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 560 pF, 760/500V, RADIAL; Capacitance:560pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 440LT56-R-ND 60-440LT56-R 1050418-440LT56-R 440LT56-R 65K2981
Product Name Ceramic Capacitors 560pF Capacitor Ceramic Capacitors - 440LT56-R Ceramic Capacitors Capacitor, Ceramic, 560 Pf, 760/500V, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts 500 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers