330pF X7R Ceramic Capacitor, 500VAC, Radial, 9.5mm Pitch Product overview: 440LT33-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LT33-R can be used for catalog matching and distributor lookup.
330pF ±10% 760VAC Ceramic Capacitor X7R Radial, Disc
CAP CER 330PF 760VAC X7R RADIAL
CAPACITOR, CERAMIC, 330 pF, 760/500V, RADIAL; Capacitance:330pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes
CAP, 330PF, 10% ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-440LT33-R | 440LT33-R-ND | 440LT33-R | 65K2980 | 57AC4955 |
| Product Name | 330pF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor, Ceramic, 330 Pf, 760/500V, Radial; Capacitance Vishay | Cap, 330Pf, 10% Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF |