Vishay Intertechnology, Inc. Ceramic Capacitors 440LQ15-R

Description
15pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
15pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LQ15-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LQ15-R-ND
Ceramic Capacitors 440LQ15-R-ND
15pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc

15pF ±10% 760VAC Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitor, Ceramic, 15 Pf, 760/500V, Radial; Capacitance Vishay - 65K2972 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 15 Pf, 760/500V, Radial; Capacitance Vishay
65K2972
Capacitor, Ceramic, 15 Pf, 760/500V, Radial; Capacitance Vishay 65K2972
CAPACITOR, CERAMIC, 15 pF, 760/500V, RADIAL; Capacitance:15pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 15 pF, 760/500V, RADIAL; Capacitance:15pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 440LQ15-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LQ15-R
Ceramic Capacitors 440LQ15-R
CAP CER 15PF 760VAC U2J RADIAL

CAP CER 15PF 760VAC U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 440LQ15-R-ND 65K2972 440LQ15-R
Product Name Ceramic Capacitors Capacitor, Ceramic, 15 Pf, 760/500V, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M22R103K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers