Vishay Intertechnology, Inc. Ceramic Capacitors 440LD68-R

Description
6800pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
6800pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LD68-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LD68-R-ND
Ceramic Capacitors 440LD68-R-ND
6800pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

6800pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 6.8nF 250V Capacitor
60-440LD68-R
Through-Hole 6.8nF 250V Capacitor 60-440LD68-R
Radial Ceramic Capacitor 6.8nF Y5U 250V Through Hole Product overview: 440LD68-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6.8nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 6.8nF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LD68-R can be used for catalog matching and distributor lookup.

Radial Ceramic Capacitor 6.8nF Y5U 250V Through Hole Product overview: 440LD68-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6.8nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 6.8nF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LD68-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 440LD68-R - 777894-440LD68-R - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 440LD68-R
777894-440LD68-R
Ceramic Capacitors - 440LD68-R 777894-440LD68-R
Manufacturer: Vishay BC Components Win Source Part Number: 777894-440LD68-R Series: Cera-Mite 440L Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 125°C Package: Radial, Disc Applications: Safety Capacitance: 6800pF Tolerance: ±20% Temperature Coefficient: Y5U (E) Ratings: X1, Y1 Lead Spacing: 0.374" (9.50mm) Lead Style: Straight Family Name: 440L Categories: Capacitors Dimension: 0.720" Dia (18.30mm) Height - Seated (Maximum): 0.846" (21.50mm) Voltage Rating DC: 760VAC ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 777894-440LD68-R
Series: Cera-Mite 440L
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 125°C
Package: Radial, Disc
Applications: Safety
Capacitance: 6800pF
Tolerance: ±20%
Temperature Coefficient: Y5U (E)
Ratings: X1, Y1
Lead Spacing: 0.374" (9.50mm)
Lead Style: Straight
Family Name: 440L
Categories: Capacitors
Dimension: 0.720" Dia (18.30mm)
Height - Seated (Maximum): 0.846" (21.50mm)
Voltage Rating DC: 760VAC
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor, Ceramic, 6800 Pf, 760/500V, Radial; Capacitance Vishay - 65K2968 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 6800 Pf, 760/500V, Radial; Capacitance Vishay
65K2968
Capacitor, Ceramic, 6800 Pf, 760/500V, Radial; Capacitance Vishay 65K2968
CAPACITOR, CERAMIC, 6800 pF, 760/500V, RADIAL; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 6800 pF, 760/500V, RADIAL; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 440LD68-R-ND 60-440LD68-R 777894-440LD68-R 65K2968
Product Name Ceramic Capacitors Through-Hole 6.8nF 250V Capacitor Ceramic Capacitors - 440LD68-R Capacitor, Ceramic, 6800 Pf, 760/500V, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts 0.0 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details