Vishay Intertechnology, Inc. Ceramic Capacitors 440LD47AD-R

Description
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LD47AD-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LD47AD-R-ND
Ceramic Capacitors 440LD47AD-R-ND
4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

4700pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 440LD47AD-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LD47AD-R
Ceramic Capacitors 440LD47AD-R
CAP CER 4700PF 760VAC Y5U RADIAL

CAP CER 4700PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 440LD47AD-R-ND 440LD47AD-R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF5R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details