Vishay Intertechnology, Inc. Ceramic Capacitors 440LD40-R

Description
4000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
4000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LD40-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LD40-R-ND
Ceramic Capacitors 440LD40-R-ND
4000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

4000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 440LD40-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LD40-R
Ceramic Capacitors 440LD40-R
CAP CER 4000PF 760VAC Y5U RADIAL

CAP CER 4000PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic, 4000 Pf, 760/500V, Radial; Capacitance Vishay - 65K2960 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 4000 Pf, 760/500V, Radial; Capacitance Vishay
65K2960
Capacitor, Ceramic, 4000 Pf, 760/500V, Radial; Capacitance Vishay 65K2960
CAPACITOR, CERAMIC, 4000 pF, 760/500V, RADIAL; Capacitance:4000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 4000 pF, 760/500V, RADIAL; Capacitance:4000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 440LD40-R-ND 440LD40-R 65K2960
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic, 4000 Pf, 760/500V, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF2R7C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Ceramic Capacitors - M22G102J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details