Vishay Intertechnology, Inc. Ceramic Capacitors 440LD33ED-R

Description
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LD33ED-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LD33ED-R-ND
Ceramic Capacitors 440LD33ED-R-ND
3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

3300pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 440LD33ED-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LD33ED-R
Ceramic Capacitors 440LD33ED-R
CAP CER 3300PF 760VAC Y5U RADIAL

CAP CER 3300PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 440LD33ED-R-ND 440LD33ED-R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitor - 106PMC600KN - Richardson RFPD
Specs
Technology Film Capacitors
View Details
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details