Vishay Intertechnology, Inc. Ceramic Capacitors 440LD28-R

Description
2800pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2800pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LD28-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LD28-R-ND
Ceramic Capacitors 440LD28-R-ND
2800pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2800pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitor, Ceramic, 2800 Pf, 760/500V, Radial; Capacitance Vishay - 65K2953 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 2800 Pf, 760/500V, Radial; Capacitance Vishay
65K2953
Capacitor, Ceramic, 2800 Pf, 760/500V, Radial; Capacitance Vishay 65K2953
CAPACITOR, CERAMIC, 2800 pF, 760/500V, RADIAL; Capacitance:2800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 2800 pF, 760/500V, RADIAL; Capacitance:2800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 440LD28-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LD28-R
Ceramic Capacitors 440LD28-R
CAP CER 2800PF 760VAC Y5U RADIAL

CAP CER 2800PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 440LD28-R-ND 65K2953 440LD28-R
Product Name Ceramic Capacitors Capacitor, Ceramic, 2800 Pf, 760/500V, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101182U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details