Vishay Intertechnology, Inc. Ceramic Capacitors 440LD22UN1A-R

Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 440LD22UN1A-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
440LD22UN1A-R-ND
Ceramic Capacitors 440LD22UN1A-R-ND
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 440LD22UN1A-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
440LD22UN1A-R
Ceramic Capacitors 440LD22UN1A-R
CAP CER 2200PF 760VAC Y5U RADIAL

CAP CER 2200PF 760VAC Y5U RADIAL

Supplier's Site Datasheet
440Ld22Un1A-R E3 Vishay - 69K4556 - Newark, An Avnet Company
Chicago, IL, United States
440Ld22Un1A-R E3 Vishay
69K4556
440Ld22Un1A-R E3 Vishay 69K4556
440LD22UN1A-R e3

440LD22UN1A-R e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 440LD22UN1A-R-ND 440LD22UN1A-R 69K4556
Product Name Ceramic Capacitors Ceramic Capacitors 440Ld22Un1A-R E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details