Safety Capacitors 2200pF Y5U 20% X1, 400Vac/Y1,500Vac Product overview: 440LD22-R from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LD22-R can be used for catalog matching and distributor lookup.
2200pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
The capacitors consist of a ceramic disc of which both sides are silver-plated. Connection leads are made of tinned copper having a diameter of 0.032" (0.81 mm). The capacitors may be supplied with radial kinked or straight leads having a lead spacing of 0.375" (9.5 mm). Coating is made of flame retardant epoxy resin in accordance with “UL94V-0”.
CAP CER 2200PF 760VAC Y5U RADIAL
CAP CER 2200PF 760VAC Y5U RADIAL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-440LD22-R | 8523056 | BC3229-ND | 70079819 | 440LD22-R | 440LD22-R |
| Product Name | 2200pF Capacitor | Single Layer Ceramic Capacitors | Ceramic Capacitors | Capacitor;Ceramic;Cap 2200 pF;Tol 20%;Vol-Rtg 400/500 VAC;Radial;X1/Y1 | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| Lead Style | Axial; Straight | Straight | Radial | Radial | Radial; Straight |