Radial Ceramic Capacitor 1.5nF 500V Y5U Through Hole Product overview: 440LD15-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5nF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1.5nF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-440LD15-R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360527-440LD15-R
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -30°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Cera-Mite
Series: Cera-Mite 440L
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 1500 pF
Tolerance: ±20%
Voltage - Rated: 760VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.374" (9.50mm)
Size / Dimension: 0.366" Dia (9.30mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5U (E)
Lead Style: Straight
1500pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAP CER 1500PF 760VAC Y5U RADIAL
CAP CER 1500PF 760VAC Y5U RADIAL
CAPACITOR, CERAMIC, 1500 pF, 760/500V, RADIAL; Capacitance:1500pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-440LD15-R | 1360527-440LD15-R | 440LD15-R-ND | 440LD15-R | 440LD15-R | 40K5805 |
| Product Name | Through-Hole 1.5nF 500V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor, Ceramic, 1500 Pf, 760/500V, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF | 0.0015 microF | 0.0015 microF |