Vishay Precision Group Ceramic Capacitor 50Pf 40000V, Y5U, Axial, Full Reel; Capacitance Vishay 40DKT5

Description
CERAMIC CAPACITOR 50PF 40000V, Y5U, AXIAL, FULL REEL; Capacitance:50pF; Voltage(DC):40kV; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5U; Lead Spacing:-; Product Range:40Dk Series RoHS Compliant: No
Datasheet
Description
CERAMIC CAPACITOR 50PF 40000V, Y5U, AXIAL, FULL REEL; Capacitance:50pF; Voltage(DC):40kV; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5U; Lead Spacing:-; Product Range:40Dk Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 50Pf 40000V, Y5U, Axial, Full Reel; Capacitance Vishay - 07J9390 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 50Pf 40000V, Y5U, Axial, Full Reel; Capacitance Vishay
07J9390
Ceramic Capacitor 50Pf 40000V, Y5U, Axial, Full Reel; Capacitance Vishay 07J9390
CERAMIC CAPACITOR 50PF 40000V, Y5U, AXIAL, FULL REEL; Capacitance:50pF; Voltage(DC):40kV; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5U; Lead Spacing:-; Product Range:40Dk Series RoHS Compliant: No

CERAMIC CAPACITOR 50PF 40000V, Y5U, AXIAL, FULL REEL; Capacitance:50pF; Voltage(DC):40kV; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5U; Lead Spacing:-; Product Range:40Dk Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07J9390
Product Name Ceramic Capacitor 50Pf 40000V, Y5U, Axial, Full Reel; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Capacitance Range 5.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers