Vishay Precision Group Capacitor Alum Elec 8000Uf, 15V, +75, -10%, Axial; Capacitance Vishay 39D808G015JT6

Description
CAPACITOR ALUM ELEC 8000UF, 15V, +75, -10%, AXIAL; Capacitance:8000µF; Voltage(DC):15V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No
Description
CAPACITOR ALUM ELEC 8000UF, 15V, +75, -10%, AXIAL; Capacitance:8000µF; Voltage(DC):15V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 8000Uf, 15V, +75, -10%, Axial; Capacitance Vishay - 18F2635 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 8000Uf, 15V, +75, -10%, Axial; Capacitance Vishay
18F2635
Capacitor Alum Elec 8000Uf, 15V, +75, -10%, Axial; Capacitance Vishay 18F2635
CAPACITOR ALUM ELEC 8000UF, 15V, +75, -10%, AXIAL; Capacitance:8000µF; Voltage(DC):15V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

CAPACITOR ALUM ELEC 8000UF, 15V, +75, -10%, AXIAL; Capacitance:8000µF; Voltage(DC):15V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18F2635
Product Name Capacitor Alum Elec 8000Uf, 15V, +75, -10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details