Vishay Precision Group Capacitor Alum Elec 50Uf, 250V, +75, -10%, Axial; Capacitance Vishay 39D506F250JE6E3

Description
CAPACITOR ALUM ELEC 50UF, 250V, +75, -10%, AXIAL; Capacitance:50µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC 50UF, 250V, +75, -10%, AXIAL; Capacitance:50µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 50Uf, 250V, +75, -10%, Axial; Capacitance Vishay - 70M8153 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 50Uf, 250V, +75, -10%, Axial; Capacitance Vishay
70M8153
Capacitor Alum Elec 50Uf, 250V, +75, -10%, Axial; Capacitance Vishay 70M8153
CAPACITOR ALUM ELEC 50UF, 250V, +75, -10%, AXIAL; Capacitance:50µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 50UF, 250V, +75, -10%, AXIAL; Capacitance:50µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 70M8153
Product Name Capacitor Alum Elec 50Uf, 250V, +75, -10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C463U050EE0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details